APTIV
33504575 -- FEMALE HSG 8WAY APTIV/DELPHI
Aptiv
Female Hsg 8Way Aptiv/delphi
33504575
Description
FEMALE HSG 8WAY
Description
FEMALE HSG 8WAY
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AK1757 |
|
Product Name
|
Female Hsg 8Way Aptiv/delphi |
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
6.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Right Angle
View Details