Aptiv Automotive Conn, 112Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 33504045

Description
AUTOMOTIVE CONN, 112POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:112Contacts ; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, 112POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:112Contacts ; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, 112Pos, R/a Plug, Pcb; Product Range Aptiv/delphi - 34AH3403 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 112Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
34AH3403
Automotive Conn, 112Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 34AH3403
AUTOMOTIVE CONN, 112POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:112Contacts ; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes

AUTOMOTIVE CONN, 112POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:112Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3403
Product Name Automotive Conn, 112Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details