Aptiv Automotive Conn, 48Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 33503457

Description
AUTOMOTIVE CONN, 48POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, 48POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, 48Pos, R/a Plug, Pcb; Product Range Aptiv/delphi - 30AK0951 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 48Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
30AK0951
Automotive Conn, 48Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 30AK0951
AUTOMOTIVE CONN, 48POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, 48POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AK0951
Product Name Automotive Conn, 48Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details