Aptiv Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 33503152

Description
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi - 61AC9059 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
61AC9059
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 61AC9059
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9059
Product Name Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 1-1897556-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details