Aptiv Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 33503151

Description
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi - 34AH3400 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
34AH3400
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 34AH3400
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3400
Product Name Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details