Aptiv Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 33503149

Description
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi - 34AH3399 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
34AH3399
Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 34AH3399
AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

AUTOMOTIVE CONN, 32POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3399
Product Name Automotive Conn, 32Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data