Aptiv Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 33502217

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:RCS890 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS890 Series Automotive Receptacle Housings; ContactRoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:RCS890 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS890 Series Automotive Receptacle Housings; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi - 34AH3398 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
34AH3398
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 34AH3398
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:RCS890 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS890 Series Automotive Receptacle Housings; ContactRoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:RCS890 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS890 Series Automotive Receptacle Housings; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3398
Product Name Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details