Aptiv Rcpt Housing, 32Pos, Pbt Gf, Grey; Product Range Aptiv/delphi 33500507

Description
RCPT HOUSING, 32POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
RCPT HOUSING, 32POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 32Pos, Pbt Gf, Grey; Product Range Aptiv/delphi - 34AH3397 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 32Pos, Pbt Gf, Grey; Product Range Aptiv/delphi
34AH3397
Rcpt Housing, 32Pos, Pbt Gf, Grey; Product Range Aptiv/delphi 34AH3397
RCPT HOUSING, 32POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

RCPT HOUSING, 32POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3397
Product Name Rcpt Housing, 32Pos, Pbt Gf, Grey; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details