Aptiv Rcpt Housing, 64Pos, Pbt Gf, Grey; Product Range Aptiv/delphi 33500503

Description
RCPT HOUSING, 64POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
RCPT HOUSING, 64POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 64Pos, Pbt Gf, Grey; Product Range Aptiv/delphi - 34AH3395 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 64Pos, Pbt Gf, Grey; Product Range Aptiv/delphi
34AH3395
Rcpt Housing, 64Pos, Pbt Gf, Grey; Product Range Aptiv/delphi 34AH3395
RCPT HOUSING, 64POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

RCPT HOUSING, 64POS, PBT GF, GREY; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Series Automotive Connectors; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3395
Product Name Rcpt Housing, 64Pos, Pbt Gf, Grey; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details