Aptiv Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi 33500496

Description
RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi - 34AH3391 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi
34AH3391
Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi 34AH3391
RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3391
Product Name Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details