Aptiv Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi 33500495

Description
RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi - 34AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi
34AH3390
Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi 34AH3390
RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

RCPT HOUSING, 32POS, PBT GF, BROWN; Product Range:CMC GTS Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3390
Product Name Rcpt Housing, 32Pos, Pbt Gf, Brown; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details