Aptiv Automotive Housing, Rcpt, 14Pos, Pbt; Product Range Aptiv/delphi 33500361

Description
AUTOMOTIVE HOUSING, RCPT, 14POS, PBT; Product Range:APEX 150 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 14POS, PBT; Product Range:APEX 150 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 14Pos, Pbt; Product Range Aptiv/delphi - 34AH3386 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 14Pos, Pbt; Product Range Aptiv/delphi
34AH3386
Automotive Housing, Rcpt, 14Pos, Pbt; Product Range Aptiv/delphi 34AH3386
AUTOMOTIVE HOUSING, RCPT, 14POS, PBT; Product Range:APEX 150 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 14POS, PBT; Product Range:APEX 150 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3386
Product Name Automotive Housing, Rcpt, 14Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details