Aptiv Automotive Housing, Plug, 14Pos, Pbt; Product Range Aptiv/delphi 33500169

Description
AUTOMOTIVE HOUSING, PLUG, 14POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 14POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 14Pos, Pbt; Product Range Aptiv/delphi - 34AH3383 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 14Pos, Pbt; Product Range Aptiv/delphi
34AH3383
Automotive Housing, Plug, 14Pos, Pbt; Product Range Aptiv/delphi 34AH3383
AUTOMOTIVE HOUSING, PLUG, 14POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 14POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX Mixed Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3383
Product Name Automotive Housing, Plug, 14Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details