Aptiv Automotive Housing, Plug, 13Pos, Pbt; Product Range Aptiv/delphi 33500155

Description
AUTOMOTIVE HOUSING, PLUG, 13POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:13Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 13POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:13Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 13Pos, Pbt; Product Range Aptiv/delphi - 34AH3381 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 13Pos, Pbt; Product Range Aptiv/delphi
34AH3381
Automotive Housing, Plug, 13Pos, Pbt; Product Range Aptiv/delphi 34AH3381
AUTOMOTIVE HOUSING, PLUG, 13POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:13Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 13POS, PBT; Product Range:APEX 150 Series; Gender:Plug; No. of Positions:13Ways; For Use With:Aptiv APEX 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3381
Product Name Automotive Housing, Plug, 13Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details