Aptiv Plug Housing, 6Pos, Ip40, Nylon; Product Range Aptiv/delphi 33500104

Description
PLUG HOUSING, 6POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 6POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Ip40, Nylon; Product Range Aptiv/delphi - 34AH3376 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Ip40, Nylon; Product Range Aptiv/delphi
34AH3376
Plug Housing, 6Pos, Ip40, Nylon; Product Range Aptiv/delphi 34AH3376
PLUG HOUSING, 6POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes

PLUG HOUSING, 6POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3376
Product Name Plug Housing, 6Pos, Ip40, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details