Aptiv Plug Housing, 3Pos, Ip40, Nylon; Product Range Aptiv/delphi 33500093

Description
PLUG HOUSING, 3POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Ip40, Nylon; Product Range Aptiv/delphi - 34AH3374 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Ip40, Nylon; Product Range Aptiv/delphi
34AH3374
Plug Housing, 3Pos, Ip40, Nylon; Product Range Aptiv/delphi 34AH3374
PLUG HOUSING, 3POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes

PLUG HOUSING, 3POS, IP40, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP40; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3374
Product Name Plug Housing, 3Pos, Ip40, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details