Aptiv Plug Housing, 2Pos, Ip40; Product Range Aptiv/delphi 33500082

Description
PLUG HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Ip40; Product Range Aptiv/delphi - 34AH3373 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Ip40; Product Range Aptiv/delphi
34AH3373
Plug Housing, 2Pos, Ip40; Product Range Aptiv/delphi 34AH3373
PLUG HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes

PLUG HOUSING, 2POS, IP40; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3373
Product Name Plug Housing, 2Pos, Ip40; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details