Aptiv Receptacle Housing, 3Pos, Nylon; Product Range Aptiv/delphi 33372017

Description
RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Nylon; Product Range Aptiv/delphi - 34AH3372 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Nylon; Product Range Aptiv/delphi
34AH3372
Receptacle Housing, 3Pos, Nylon; Product Range Aptiv/delphi 34AH3372
RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3372
Product Name Receptacle Housing, 3Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details