Aptiv Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 33372014

Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi - 34AH3371 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
34AH3371
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 34AH3371
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, NYLON; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3371
Product Name Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details