Aptiv Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 33355784

Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi - 30AK0948 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
30AK0948
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 30AK0948
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AK0948
Product Name Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details