Aptiv Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 33355783

Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi - 30AK0947 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
30AK0947
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 30AK0947
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AK0947
Product Name Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details