Aptiv Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 33355782

Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi - 34AH3370 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
34AH3370
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 34AH3370
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3370
Product Name Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details