Aptiv Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi 33280356

Description
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi - 34AH3354 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi
34AH3354
Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi 34AH3354
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3354
Product Name Automotive Housing, Rcpt, 2Pos; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details