Aptiv Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 33280355

Description
PLUG HOUSING, 2POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi - 34AH3353 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
34AH3353
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 34AH3353
PLUG HOUSING, 2POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3353
Product Name Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details