Aptiv Contact, Socket, Crimp, 1 To 1.5Mm2.; Product Range Aptiv/delphi 33232096

Description
CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2.; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2.; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1 To 1.5Mm2.; Product Range Aptiv/delphi - 61AC9056 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1 To 1.5Mm2.; Product Range Aptiv/delphi
61AC9056
Contact, Socket, Crimp, 1 To 1.5Mm2.; Product Range Aptiv/delphi 61AC9056
CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2.; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2.; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9056
Product Name Contact, Socket, Crimp, 1 To 1.5Mm2.; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details