Aptiv Automotive Housing, Plug, 4Pos; Product Range Aptiv/delphi 33215446

Description
AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:Hybrid Mixed Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Hybrid Mixed Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:Hybrid Mixed Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Hybrid Mixed Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos; Product Range Aptiv/delphi - 34AH3351 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos; Product Range Aptiv/delphi
34AH3351
Automotive Housing, Plug, 4Pos; Product Range Aptiv/delphi 34AH3351
AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:Hybrid Mixed Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Hybrid Mixed Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:Hybrid Mixed Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Hybrid Mixed Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3351
Product Name Automotive Housing, Plug, 4Pos; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details