APTIV
2984883 -- APTIV 2984883 METRI-PACK 2-WAY MALE CONNECTOR, BLACK, 56 SERIES
Aptiv
Aptiv 2984883 Metri-Pack 2-Way Male Connector, Black, 56 Series
2984883
Description
Aptiv 2984883 Male Connectors
Category: Aptiv Metri-Pack 56 Series
Manufacturer: Aptiv
Component Type: Male Body
Works with these Male Terminals
-
Waytek, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Aptiv 2984883 Male Connectors
Category: Aptiv Metri-Pack 56 Series
Manufacturer: Aptiv
Component Type: Male Body
Works with these Male Terminals
Request a Quote
Email Supplier
Suppliers
Aptiv 2984883 Metri-Pack 2-Way Male Connector, Black, 56 Series
38002
Aptiv 2984883 Male Connectors
Category: Aptiv Metri-Pack 56 Series
Manufacturer: Aptiv
Component Type: Male Body
Works with these Male Terminals
- Aptiv 2984883 Male Connectors
- Category: Aptiv Metri-Pack 56 Series
- Manufacturer: Aptiv
- Component Type: Male Body
- Works with these Male Terminals
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
38002 |
46Y2885 |
|
Product Name
|
Aptiv 2984883 Metri-Pack 2-Way Male Connector, Black, 56 Series |
Connector Aptiv/delphi |
|
Connector Type
|
Automotive Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Connector Type
Board Mount Connector
Geometry
Horizontal with Board
Termination
Screw - Rising Cage Clamp
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details