Aptiv Housing, Plug, 24Pos, Pbt, Black; Product Range Aptiv/delphi 211PL249S0033

Description
HOUSING, PLUG, 24POS, PBT, BLACK; Product Range:Mixed Sicma 150/280 Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv Mixed Sicma 150/280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Description
HOUSING, PLUG, 24POS, PBT, BLACK; Product Range:Mixed Sicma 150/280 Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv Mixed Sicma 150/280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 24Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC9028 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 24Pos, Pbt, Black; Product Range Aptiv/delphi
61AC9028
Housing, Plug, 24Pos, Pbt, Black; Product Range Aptiv/delphi 61AC9028
HOUSING, PLUG, 24POS, PBT, BLACK; Product Range:Mixed Sicma 150/280 Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv Mixed Sicma 150/280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

HOUSING, PLUG, 24POS, PBT, BLACK; Product Range:Mixed Sicma 150/280 Series; Gender:Plug; No. of Positions:24Ways; For Use With:Aptiv Mixed Sicma 150/280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9028
Product Name Housing, Plug, 24Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details