Aptiv Housing, Plug, 4Pos, Pbt, Black; Product Range Aptiv/delphi 211PL042S0011

Description
HOUSING, PLUG, 4POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
HOUSING, PLUG, 4POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 4Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC9025 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 4Pos, Pbt, Black; Product Range Aptiv/delphi
61AC9025
Housing, Plug, 4Pos, Pbt, Black; Product Range Aptiv/delphi 61AC9025
HOUSING, PLUG, 4POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

HOUSING, PLUG, 4POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9025
Product Name Housing, Plug, 4Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details