Aptiv Housing, Plug, 2Pos, Pbt, Black; Product Range Aptiv/delphi 211PL022S0049

Description
HOUSING, PLUG, 2POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: No
Description
HOUSING, PLUG, 2POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 2Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC9023 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 2Pos, Pbt, Black; Product Range Aptiv/delphi
61AC9023
Housing, Plug, 2Pos, Pbt, Black; Product Range Aptiv/delphi 61AC9023
HOUSING, PLUG, 2POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: No

HOUSING, PLUG, 2POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9023
Product Name Housing, Plug, 2Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details