Aptiv Housing, Rcpt, 4Pos, Pbt, Yellow; Product Range Aptiv/delphi 211PC042S4021

Description
HOUSING, RCPT, 4POS, PBT, YELLOW; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Description
HOUSING, RCPT, 4POS, PBT, YELLOW; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 4Pos, Pbt, Yellow; Product Range Aptiv/delphi - 61AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 4Pos, Pbt, Yellow; Product Range Aptiv/delphi
61AC9018
Housing, Rcpt, 4Pos, Pbt, Yellow; Product Range Aptiv/delphi 61AC9018
HOUSING, RCPT, 4POS, PBT, YELLOW; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

HOUSING, RCPT, 4POS, PBT, YELLOW; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9018
Product Name Housing, Rcpt, 4Pos, Pbt, Yellow; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details