Aptiv Housing, Rcpt, 3Pos, Pbt, Black; Product Range Aptiv/delphi 211PC032S0149

Description
HOUSING, RCPT, 3POS, PBT, BLACK; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: No
Description
HOUSING, RCPT, 3POS, PBT, BLACK; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, Pbt, Black; Product Range Aptiv/delphi
61AC9017
Housing, Rcpt, 3Pos, Pbt, Black; Product Range Aptiv/delphi 61AC9017
HOUSING, RCPT, 3POS, PBT, BLACK; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: No

HOUSING, RCPT, 3POS, PBT, BLACK; Product Range:NM Sicma 150 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv NM Sicma 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body;RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9017
Product Name Housing, Rcpt, 3Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details