Aptiv Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi 211CL3S2160

Description
CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:Sicma3 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 280 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:Sicma3 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 280 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi - 61AC9012 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi
61AC9012
Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi 61AC9012
CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:Sicma3 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 280 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:Sicma3 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 280 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9012
Product Name Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details