Aptiv Locking Cam For 56 Way; Svhc Aptiv/delphi 211A567007

Description
LOCKING CAM FOR 56 WAY; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
LOCKING CAM FOR 56 WAY; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Locking Cam For 56 Way; Svhc Aptiv/delphi - 61AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Locking Cam For 56 Way; Svhc Aptiv/delphi
61AC9003
Locking Cam For 56 Way; Svhc Aptiv/delphi 61AC9003
LOCKING CAM FOR 56 WAY; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

LOCKING CAM FOR 56 WAY; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9003
Product Name Locking Cam For 56 Way; Svhc Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details