APTIV
15544902 -- APTIV 15544902 HES 19-PIN SEALED, CIRCULAR FEMALE CONNECTOR, BLUE
Aptiv
Aptiv 15544902 HES 19-Pin Sealed, Circular Female Connector, Blue
15544902
Description
Aptiv 15544902 19-Pin Female Connectors
Deutsch No. HDP26-24-19SE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Component Type: Female
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 13 of size 16 & 6 of size 12
-67°F (-55°C) to 257°F (125°C)
Shell size 24
Request a Quote
Email Supplier
Datasheet
Description
Aptiv 15544902 19-Pin Female Connectors
Deutsch No. HDP26-24-19SE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Component Type: Female
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 13 of size 16 & 6 of size 12
-67°F (-55°C) to 257°F (125°C)
Shell size 24
Request a Quote
Email Supplier
Datasheet
Suppliers
Aptiv 15544902 HES 19-Pin Sealed, Circular Female Connector, Blue
38765
Aptiv 15544902 19-Pin Female Connectors
Deutsch No. HDP26-24-19SE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Component Type: Female
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 13 of size 16 & 6 of size 12
-67°F (-55°C) to 257°F (125°C)
Shell size 24
- Aptiv 15544902 19-Pin Female Connectors
- Deutsch No. HDP26-24-19SE
- Category: Aptiv HES Connectors
- Manufacturer: Aptiv
- Series: HES Series
- Component Type: Female
- Rugged construction to withstand harsh environments
- Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
- Terminals Required: 13 of size 16 & 6 of size 12
- -67°F (-55°C) to 257°F (125°C)
- Shell size 24
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
38765 |
|
Product Name
|
Aptiv 15544902 HES 19-Pin Sealed, Circular Female Connector, Blue |
|
Connector Type
|
Automotive Connector; Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details