Aptiv Aptiv 15544901 HES Circular Connector, Female, 21-Pin, Orange 15544901

Description
Aptiv 15544901 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs Interchangeability with industry standard circular products Ergonomic design for ease of assembly and to maintain quality: Arrows help simplify pre-engagement of locking collar for simplified mating Visual lock engagement window Color coded seals to distinguish between various cable diameters as well as terminal gender Low torque engage Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C)Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote Datasheet
Description
Aptiv 15544901 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs Interchangeability with industry standard circular products Ergonomic design for ease of assembly and to maintain quality: Arrows help simplify pre-engagement of locking collar for simplified mating Visual lock engagement window Color coded seals to distinguish between various cable diameters as well as terminal gender Low torque engage Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C)Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544901 HES Circular Connector, Female, 21-Pin, Orange - 38775 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544901 HES Circular Connector, Female, 21-Pin, Orange
38775
Aptiv 15544901 HES Circular Connector, Female, 21-Pin, Orange 38775
Aptiv 15544901 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs Interchangeability with industry standard circular products Ergonomic design for ease of assembly and to maintain quality: Arrows help simplify pre-engagement of locking collar for simplified mating Visual lock engagement window Color coded seals to distinguish between various cable diameters as well as terminal gender Low torque engage Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C)Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
  • Aptiv 15544901 HES Circular Connector
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs
  • Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs
  • Interchangeability with industry standard circular products
  • Ergonomic design for ease of assembly and to maintain quality:
    • Arrows help simplify pre-engagement of locking collar for simplified mating
    • Visual lock engagement window
    • Color coded seals to distinguish between various cable diameters as well as terminal gender
    • Low torque engage
  • Terminals Required: 17 of size 16 & 4 of size 12
  • -67°F (-55°C) to 257°F (125°C)Rugged construction to withstand harsh environments
  • Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems
  • IP67
  • Shell size 24
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38775
Product Name Aptiv 15544901 HES Circular Connector, Female, 21-Pin, Orange
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details