Aptiv Aptiv 15544899 HES Circular Connector, Female, 21-Pin, Blue 15544899

Description
Aptiv 15544899 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Female Blue Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote Datasheet
Description
Aptiv 15544899 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Female Blue Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544899 HES Circular Connector, Female, 21-Pin, Blue - 38773 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544899 HES Circular Connector, Female, 21-Pin, Blue
38773
Aptiv 15544899 HES Circular Connector, Female, 21-Pin, Blue 38773
Aptiv 15544899 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Female Blue Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
  • Aptiv 15544899 HES Circular Connector
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Female
  • Blue
  • Terminals Required: 17 of size 16 & 4 of size 12
  • -67°F (-55°C) to 257°F (125°C)
  • Rugged construction to withstand harsh environments
  • Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems
  • IP67
  • Shell size 24
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38773
Product Name Aptiv 15544899 HES Circular Connector, Female, 21-Pin, Blue
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data