APTIV
15544897 -- APTIV 15544897 HES 23-PIN SEALED, CIRCULAR FEMALE CONNECTOR, BLUE
Aptiv
Aptiv 15544897 HES 23-Pin Sealed, Circular Female Connector, Blue
15544897
Description
Aptiv 15544897 23-Pin Female Connectors
Deutsch No. HDP26-24-23SE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Component Type: Female Body
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 23 of size 16
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Request a Quote
Email Supplier
Datasheet
Description
Aptiv 15544897 23-Pin Female Connectors
Deutsch No. HDP26-24-23SE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Component Type: Female Body
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 23 of size 16
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Request a Quote
Email Supplier
Datasheet
Suppliers
Aptiv 15544897 HES 23-Pin Sealed, Circular Female Connector, Blue
38781
Aptiv 15544897 23-Pin Female Connectors
Deutsch No. HDP26-24-23SE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Component Type: Female Body
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 23 of size 16
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
- Aptiv 15544897 23-Pin Female Connectors
- Deutsch No. HDP26-24-23SE
- Category: Aptiv HES Connectors
- Manufacturer: Aptiv
- Series: HES Series
- Component Type: Female Body
- Rugged construction to withstand harsh environments
- Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
- Terminals Required: 23 of size 16
- -67°F (-55°C) to 257°F (125°C)
- IP67
- Shell size 24
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
38781 |
|
Product Name
|
Aptiv 15544897 HES 23-Pin Sealed, Circular Female Connector, Blue |
|
Connector Type
|
Automotive Connector; Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; D-Sub Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details