Aptiv Aptiv 15544895 HES Circular Connector, Female, 29-Pin, Blue 15544895

Description
Aptiv 15544895 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Provide higher current capability, improved sealing, higher terminal retention and a significant cost advantage compared to standard pin-and sleeve systems Shell size 24 IP67 257°F (125°C) -67°F (-55°C) Deutsch HDP compatible Deutsch No.: HDP26-24-29SE-L017 Terminals Required: 6 of size 20, 19 of size 16, 4 of size 12 Rugged construction to withstand harsh environments
Request a Quote Datasheet
Description
Aptiv 15544895 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Provide higher current capability, improved sealing, higher terminal retention and a significant cost advantage compared to standard pin-and sleeve systems Shell size 24 IP67 257°F (125°C) -67°F (-55°C) Deutsch HDP compatible Deutsch No.: HDP26-24-29SE-L017 Terminals Required: 6 of size 20, 19 of size 16, 4 of size 12 Rugged construction to withstand harsh environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544895 HES Circular Connector, Female, 29-Pin, Blue - 38789 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544895 HES Circular Connector, Female, 29-Pin, Blue
38789
Aptiv 15544895 HES Circular Connector, Female, 29-Pin, Blue 38789
Aptiv 15544895 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Provide higher current capability, improved sealing, higher terminal retention and a significant cost advantage compared to standard pin-and sleeve systems Shell size 24 IP67 257°F (125°C) -67°F (-55°C) Deutsch HDP compatible Deutsch No.: HDP26-24-29SE-L017 Terminals Required: 6 of size 20, 19 of size 16, 4 of size 12 Rugged construction to withstand harsh environments
  • Aptiv 15544895 HES Circular Connector
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Provide higher current capability, improved sealing, higher terminal retention and a significant cost advantage compared to standard pin-and sleeve systems
  • Shell size 24
  • IP67
  • 257°F (125°C) -67°F (-55°C)
  • Deutsch HDP compatible
  • Deutsch No.: HDP26-24-29SE-L017
  • Terminals Required: 6 of size 20, 19 of size 16, 4 of size 12
  • Rugged construction to withstand harsh environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38789
Product Name Aptiv 15544895 HES Circular Connector, Female, 29-Pin, Blue
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data