APTIV
15544893 -- APTIV 15544893 HES 31-PIN SEALED, CIRCULAR FEMALE CONNECTOR, BLUE
Aptiv
Aptiv 15544893 HES 31-Pin Sealed, Circular Female Connector, Blue
15544893
Description
Aptiv 15544893 31-Pin Female Connectors
Manufacturer: Aptiv
Category: Aptiv HES Connectors
Series: HES Series
Component Type: Female Body
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Terminals required: 31 of size 16
Request a Quote
Email Supplier
Description
Aptiv 15544893 31-Pin Female Connectors
Manufacturer: Aptiv
Category: Aptiv HES Connectors
Series: HES Series
Component Type: Female Body
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Terminals required: 31 of size 16
Request a Quote
Email Supplier
Suppliers
Aptiv 15544893 HES 31-Pin Sealed, Circular Female Connector, Blue
38797
Aptiv 15544893 31-Pin Female Connectors
Manufacturer: Aptiv
Category: Aptiv HES Connectors
Series: HES Series
Component Type: Female Body
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Terminals required: 31 of size 16
- Aptiv 15544893 31-Pin Female Connectors
- Manufacturer: Aptiv
- Category: Aptiv HES Connectors
- Series: HES Series
- Component Type: Female Body
- Rugged construction to withstand harsh environments
- Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
- -67°F (-55°C) to 257°F (125°C)
- IP67
- Shell size 24
- Terminals required: 31 of size 16
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
38797 |
|
Product Name
|
Aptiv 15544893 HES 31-Pin Sealed, Circular Female Connector, Blue |
|
Connector Type
|
Automotive Connector; Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Automotive Connector; PC Card Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details