APTIV
15544892 -- APTIV 15544892 HES 47-PIN RECEPTACLE, CIRCULAR FEMALE CONNECTOR, BLUE
Aptiv
Aptiv 15544892 HES 47-Pin Receptacle, Circular Female Connector, Blue
15544892
Description
Aptiv 15544892 47-Pin Female Connectors
Deutsch No. HDP24-24-47PE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 42 of size 20, 5 of size 16
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Request a Quote
Email Supplier
Datasheet
Description
Aptiv 15544892 47-Pin Female Connectors
Deutsch No. HDP24-24-47PE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 42 of size 20, 5 of size 16
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
Request a Quote
Email Supplier
Datasheet
Suppliers
Aptiv 15544892 HES 47-Pin Receptacle, Circular Female Connector, Blue
38803
Aptiv 15544892 47-Pin Female Connectors
Deutsch No. HDP24-24-47PE
Category: Aptiv HES Connectors
Manufacturer: Aptiv
Series: HES Series
Rugged construction to withstand harsh environments
Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
Terminals Required: 42 of size 20, 5 of size 16
-67°F (-55°C) to 257°F (125°C)
IP67
Shell size 24
- Aptiv 15544892 47-Pin Female Connectors
- Deutsch No. HDP24-24-47PE
- Category: Aptiv HES Connectors
- Manufacturer: Aptiv
- Series: HES Series
- Rugged construction to withstand harsh environments
- Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems
- Terminals Required: 42 of size 20, 5 of size 16
- -67°F (-55°C) to 257°F (125°C)
- IP67
- Shell size 24
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
38803 |
|
Product Name
|
Aptiv 15544892 HES 47-Pin Receptacle, Circular Female Connector, Blue |
|
Connector Type
|
Automotive Connector; Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details