Aptiv Aptiv 15544333 HES Circular Connector, Male, 19-Pin, Blue 15544333

Description
Aptiv 15544333 HES Male Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Terminals Required: 13 of size 16 & 6 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provide higher current capability. improved sealing, higher termination retention , and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote
Description
Aptiv 15544333 HES Male Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Terminals Required: 13 of size 16 & 6 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provide higher current capability. improved sealing, higher termination retention , and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544333 HES Circular Connector, Male, 19-Pin, Blue - 38764 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544333 HES Circular Connector, Male, 19-Pin, Blue
38764
Aptiv 15544333 HES Circular Connector, Male, 19-Pin, Blue 38764
Aptiv 15544333 HES Male Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Terminals Required: 13 of size 16 & 6 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provide higher current capability. improved sealing, higher termination retention , and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
  • Aptiv 15544333 HES Male Circular Connector
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Terminals Required: 13 of size 16 & 6 of size 12
  • -67°F (-55°C) to 257°F (125°C)
  • Rugged construction to withstand harsh environments
  • Provide higher current capability. improved sealing, higher termination retention , and a significant cost advantage compared to standard pin and sleeve systems
  • IP67
  • Shell size 24
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38764
Product Name Aptiv 15544333 HES Circular Connector, Male, 19-Pin, Blue
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details