Aptiv Aptiv 15544332 HES Circular Connector 21-Pin, Dress Receptacle, Male, Orange 15544332

Description
Aptiv 15544332 HES Circular Connector 21 Pin Category: Aptiv HES Connectors Manufacturer: Aptiv Housing: Nylon Seals: Silicone Contact: Copper alloy Female Terminal Hood: Stainless steel Plating: Nickel and gold with tin in crimp area Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote
Description
Aptiv 15544332 HES Circular Connector 21 Pin Category: Aptiv HES Connectors Manufacturer: Aptiv Housing: Nylon Seals: Silicone Contact: Copper alloy Female Terminal Hood: Stainless steel Plating: Nickel and gold with tin in crimp area Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544332 HES Circular Connector 21-Pin, Dress Receptacle, Male, Orange - 38774 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544332 HES Circular Connector 21-Pin, Dress Receptacle, Male, Orange
38774
Aptiv 15544332 HES Circular Connector 21-Pin, Dress Receptacle, Male, Orange 38774
Aptiv 15544332 HES Circular Connector 21 Pin Category: Aptiv HES Connectors Manufacturer: Aptiv Housing: Nylon Seals: Silicone Contact: Copper alloy Female Terminal Hood: Stainless steel Plating: Nickel and gold with tin in crimp area Terminals Required: 17 of size 16 & 4 of size 12 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
  • Aptiv 15544332 HES Circular Connector 21 Pin
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Housing: Nylon
  • Seals: Silicone
  • Contact: Copper alloy
  • Female Terminal Hood: Stainless steel
  • Plating: Nickel and gold with tin in crimp area
  • Terminals Required: 17 of size 16 & 4 of size 12
  • -67°F (-55°C) to 257°F (125°C)
  • Rugged construction to withstand harsh environments
  • Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems
  • IP67
  • Shell size 24
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38774
Product Name Aptiv 15544332 HES Circular Connector 21-Pin, Dress Receptacle, Male, Orange
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA L6-30 Cable Mount Connector - 88030320 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications UL; CSA; WD 6
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details