Aptiv Aptiv 15544329 HES Circular Connector, Male, 23 PIN, Blue 15544329

Description
Aptiv 15544329 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs Interchangeability with industry standard circular products Ergonomic design for ease of assembly and to maintain quality: Arrows help simplify pre-engagement of locking collar for simplified mating Visual lock engagement window Color coded seals to distinguish between various cable diameters as well as terminal gender Low torque engage Terminals Required: 23 of size 16 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote Datasheet
Description
Aptiv 15544329 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs Interchangeability with industry standard circular products Ergonomic design for ease of assembly and to maintain quality: Arrows help simplify pre-engagement of locking collar for simplified mating Visual lock engagement window Color coded seals to distinguish between various cable diameters as well as terminal gender Low torque engage Terminals Required: 23 of size 16 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544329 HES Circular Connector, Male, 23 PIN, Blue - 38780 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544329 HES Circular Connector, Male, 23 PIN, Blue
38780
Aptiv 15544329 HES Circular Connector, Male, 23 PIN, Blue 38780
Aptiv 15544329 HES Circular Connector Category: Aptiv HES Connectors Manufacturer: Aptiv Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs Interchangeability with industry standard circular products Ergonomic design for ease of assembly and to maintain quality: Arrows help simplify pre-engagement of locking collar for simplified mating Visual lock engagement window Color coded seals to distinguish between various cable diameters as well as terminal gender Low torque engage Terminals Required: 23 of size 16 -67°F (-55°C) to 257°F (125°C) Rugged construction to withstand harsh environments Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems IP67 Shell size 24
  • Aptiv 15544329 HES Circular Connector
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Sealing performance exceeds expectations with recessed 3-rib design that will maintain sealing properties even if a tight wire dress is applied, providing better sealing capability up to 30% compared to existing designs
  • Superior contact (terminal) retention performance virtually eliminates terminal unseats with a specialized finger design that results in better retention up to 40% when compared to existing designs
  • Interchangeability with industry standard circular products
  • Ergonomic design for ease of assembly and to maintain quality:
    • Arrows help simplify pre-engagement of locking collar for simplified mating
    • Visual lock engagement window
    • Color coded seals to distinguish between various cable diameters as
    • well as terminal gender
    • Low torque engage
  • Terminals Required: 23 of size 16
  • -67°F (-55°C) to 257°F (125°C)
  • Rugged construction to withstand harsh environments
  • Provides higher current capability, improved sealing, higher termination retention, and a significant cost advantage compared to standard pin and sleeve systems
  • IP67
  • Shell size 24
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38780
Product Name Aptiv 15544329 HES Circular Connector, Male, 23 PIN, Blue
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers