Aptiv Aptiv 15544325 HES Circular Connector 31-Pin 15544325

Description
Aptiv 15544325 HES Circular Connector 31 PIN Category: Aptiv HES Connectors Manufacturer: Aptiv Deutsch PN: HDP24-24-31PE-L017 Color: Blue Sealing performance exceeds expectations with recessed 3-rib design Interchangeability with industry standard circular products Visual lock engagement window Color coded seals Ideally suited for making connections in vehicle sheet metal firewall pass-through locations Ideal choice for high density device I/Os that are mounted directly to the engine Terminals Required: 31 of size 16 -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 15544325 HES Circular Connector 31 PIN Category: Aptiv HES Connectors Manufacturer: Aptiv Deutsch PN: HDP24-24-31PE-L017 Color: Blue Sealing performance exceeds expectations with recessed 3-rib design Interchangeability with industry standard circular products Visual lock engagement window Color coded seals Ideally suited for making connections in vehicle sheet metal firewall pass-through locations Ideal choice for high density device I/Os that are mounted directly to the engine Terminals Required: 31 of size 16 -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15544325 HES Circular Connector 31-Pin - 38796 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15544325 HES Circular Connector 31-Pin
38796
Aptiv 15544325 HES Circular Connector 31-Pin 38796
Aptiv 15544325 HES Circular Connector 31 PIN Category: Aptiv HES Connectors Manufacturer: Aptiv Deutsch PN: HDP24-24-31PE-L017 Color: Blue Sealing performance exceeds expectations with recessed 3-rib design Interchangeability with industry standard circular products Visual lock engagement window Color coded seals Ideally suited for making connections in vehicle sheet metal firewall pass-through locations Ideal choice for high density device I/Os that are mounted directly to the engine Terminals Required: 31 of size 16 -67°F (-55°C) to 257°F (125°C)
  • Aptiv 15544325 HES Circular Connector 31 PIN
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Deutsch PN: HDP24-24-31PE-L017
  • Color: Blue
  • Sealing performance exceeds expectations with recessed 3-rib design
  • Interchangeability with industry standard circular products
  • Visual lock engagement window
  • Color coded seals
  • Ideally suited for making connections in vehicle sheet metal firewall pass-through locations
  • Ideal choice for high density device I/Os that are mounted directly to the engine
  • Terminals Required: 31 of size 16
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38796
Product Name Aptiv 15544325 HES Circular Connector 31-Pin
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333596-1241388-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
View Details
4 suppliers
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details