Aptiv Automotive Housing, Plug, 2Pos, Pet; Product Range Aptiv/delphi 15526396

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, PET; Product Range:Mixed Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv CTS 150 Series 15432235 Socket Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, PET; Product Range:Mixed Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv CTS 150 Series 15432235 Socket Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, Pet; Product Range Aptiv/delphi - 34AH3146 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, Pet; Product Range Aptiv/delphi
34AH3146
Automotive Housing, Plug, 2Pos, Pet; Product Range Aptiv/delphi 34AH3146
AUTOMOTIVE HOUSING, PLUG, 2POS, PET; Product Range:Mixed Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv CTS 150 Series 15432235 Socket Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, PET; Product Range:Mixed Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv CTS 150 Series 15432235 Socket Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3146
Product Name Automotive Housing, Plug, 2Pos, Pet; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details