Aptiv Plug Housing, 4Pos, Pbt; Product Range Aptiv/delphi 15526394

Description
PLUG HOUSING, 4POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Pbt; Product Range Aptiv/delphi - 34AH3144 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Pbt; Product Range Aptiv/delphi
34AH3144
Plug Housing, 4Pos, Pbt; Product Range Aptiv/delphi 34AH3144
PLUG HOUSING, 4POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

PLUG HOUSING, 4POS, PBT; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3144
Product Name Plug Housing, 4Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details