Aptiv Housing Conn, Plug, 12Pos, Pbt Gf, Black; Product Range Aptiv/delphi 15521147

Description
HOUSING CONN, PLUG, 12POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 12POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 12Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 12Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8935
Housing Conn, Plug, 12Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8935
HOUSING CONN, PLUG, 12POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

HOUSING CONN, PLUG, 12POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8935
Product Name Housing Conn, Plug, 12Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details