Aptiv Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector 15514762

Description
Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote
Description
Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector - 30342 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector
30342
Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector 30342
Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
  • Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Component Type: Female Connector
  • Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated
  • Engineered for USCAR standard compatibility and optimal warranty performance
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Housing lock overstress protection to prevent lock relaxation or damage
  • Compatibility with industry-standard mating interfaces
  • Punchable strain reliefs for blocking cavities
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Index Option: Keyed A
  • Current Rating: 21A
  • Color: Black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 30342
Product Name Aptiv 15514762 OCS 1.5 Series Sealed 3-Way Female Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data