Aptiv Housing Conn, Plug, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi 15514651

Description
HOUSING CONN, PLUG, 8POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 8POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8928 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8928
Housing Conn, Plug, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8928
HOUSING CONN, PLUG, 8POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

HOUSING CONN, PLUG, 8POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8928
Product Name Housing Conn, Plug, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details